Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW120619R6FKEA

Description
19.6 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
19.6 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-19.6FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-19.6FTR-ND
Chip Resistor - Surface Mount 541-19.6FTR-ND
19.6 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

19.6 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Automotive 19.6 Ohm 250mW 200V Resistor - 52-CRCW120619R6FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 19.6 Ohm 250mW 200V Resistor
52-CRCW120619R6FKEA
Automotive 19.6 Ohm 250mW 200V Resistor 52-CRCW120619R6FKEA
1206 19.6 Ohm 1% Thick Film Resistor, 250mW, 200V, AEC-Q200 Product overview: CRCW120619R6FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 19.6 Ohm, 250mW, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 19.6 Ohm, 250mW, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW120619R6FKEA can be used for catalog matching and distributor lookup.

1206 19.6 Ohm 1% Thick Film Resistor, 250mW, 200V, AEC-Q200 Product overview: CRCW120619R6FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 19.6 Ohm, 250mW, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 19.6 Ohm, 250mW, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW120619R6FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
991808-CRCW120619R6FKEA
Resistors - Chip Resistor - Surface Mount 991808-CRCW120619R6FKEA
Win Source Part Number: 991808-CRCW120619R6F KEA Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 19.6 Ohms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-19.6FTR,D25/CRCW 1206 100 19R6 1% ET1 E3,541-19.6FCT,541-1 9.6FDKR Base Product Number: CRCW1206

Win Source Part Number: 991808-CRCW120619R6FKEA
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 19.6 Ohms
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-19.6FTR,D25/CRCW1206 100 19R6 1% ET1 E3,541-19.6FCT,541-19.6FDKR
Base Product Number: CRCW1206

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:19.6ohm; Resistance Tolerance: 1%; Power Rating:0.... - CRCW120619R6FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:19.6ohm; Resistance Tolerance: 1%; Power Rating:0....
CRCW120619R6FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:19.6ohm; Resistance Tolerance: 1%; Power Rating:0.... CRCW120619R6FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:19.6ohm; Resistance Tolerance: 1%; Power Rating:0....

Thick Film Chip ResistorSeries:CRCW; Resistance:19.6ohm; Resistance Tolerance: 1%; Power Rating:0....

Supplier's Site
Res, Thick Film, 19R6, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4863 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 19R6, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4863
Res, Thick Film, 19R6, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4863
RES, THICK FILM, 19R6, 1%, 0.25W, 1206, REEL; Resistance:19.6ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 19R6, 1%, 0.25W, 1206, REEL; Resistance:19.6ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-19.6FTR-ND 52-CRCW120619R6FKEA 991808-CRCW120619R6FKEA CRCW120619R6FKEA 42K4863
Product Name Chip Resistor - Surface Mount Automotive 19.6 Ohm 250mW 200V Resistor Resistors - Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:19.6ohm; Resistance Tolerance: 1%; Power Rating:0.... Res, Thick Film, 19R6, 1%, 0.25W, 1206, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 19.6 ohms 19.6 ohms 19.6 ohms 19.6 ohms 19.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details