Vishay Intertechnology, Inc. RES 19.1 OHM 1/4W 1% 1206 SMD CRCW120619R1FKEA

Description
RES 19.1ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 19.1ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 19.1 OHM 1/4W 1% 1206 SMD - CRCW120619R1FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.1 OHM 1/4W 1% 1206 SMD
CRCW120619R1FKEA
RES 19.1 OHM 1/4W 1% 1206 SMD CRCW120619R1FKEA
RES 19.1ohm 1/4W 1% 1206 SMD

RES 19.1ohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-19.1FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-19.1FTR-ND
Chip Resistor - Surface Mount 541-19.1FTR-ND
19.1 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

19.1 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-19.1FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-19.1FCT-ND
Chip Resistor - Surface Mount 541-19.1FCT-ND
19.1 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

19.1 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-19.1FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-19.1FDKR-ND
Chip Resistor - Surface Mount 541-19.1FDKR-ND
19.1 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

19.1 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW120619R1FKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW120619R1FKEA
Resistors - Chip Resistor - Surface Mount CRCW120619R1FKEA
RES SMD 19.1 OHM 1% 1/4W 1206

RES SMD 19.1 OHM 1% 1/4W 1206

Supplier's Site
Res, Thick Film, 19R1, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4862 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 19R1, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4862
Res, Thick Film, 19R1, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4862
RES, THICK FILM, 19R1, 1%, 0.25W, 1206, REEL; Resistance:19.1ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 19R1, 1%, 0.25W, 1206, REEL; Resistance:19.1ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW120619R1FKEA 541-19.1FTR-ND CRCW120619R1FKEA 42K4862
Product Name RES 19.1 OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 19R1, 1%, 0.25W, 1206, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric]
Resistance Range 19.1 ohms 19.1 ohms 19.1 ohms 19.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD393JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details