Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:19.6kohm; Resistance Tolerance: 1%; Power Rating:0... CRCW120619K6FKTA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:19.6kohm; Resistance Tolerance: 1%; Power Rating:0...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:19.6kohm; Resistance Tolerance: 1%; Power Rating:0...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:19.6kohm; Resistance Tolerance: 1%; Power Rating:0... - CRCW120619K6FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:19.6kohm; Resistance Tolerance: 1%; Power Rating:0...
CRCW120619K6FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:19.6kohm; Resistance Tolerance: 1%; Power Rating:0... CRCW120619K6FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:19.6kohm; Resistance Tolerance: 1%; Power Rating:0...

Thick Film Chip ResistorSeries:CRCW; Resistance:19.6kohm; Resistance Tolerance: 1%; Power Rating:0...

Supplier's Site
Chip Resistor - Surface Mount - CRCW120619K6FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120619K6FKTA-ND
Chip Resistor - Surface Mount CRCW120619K6FKTA-ND
19.6 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

19.6 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 19.6Kohm, 250Mw, 1%, Full Reel; Resistance Vishay - 07J5682 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 19.6Kohm, 250Mw, 1%, Full Reel; Resistance Vishay
07J5682
Resistor, Thick Film, 19.6Kohm, 250Mw, 1%, Full Reel; Resistance Vishay 07J5682
RESISTOR, THICK FILM, 19.6KOHM, 250mW, 1%, FULL REEL; Resistance:19.6kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 19.6KOHM, 250mW, 1%, FULL REEL; Resistance:19.6kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Thick Film Chip Resistor; Resistance Vishay - 36C9936 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Resistance Vishay
36C9936
Thick Film Chip Resistor; Resistance Vishay 36C9936
THICK FILM CHIP RESISTOR; Resistance:19.6kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

THICK FILM CHIP RESISTOR; Resistance:19.6kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW120619K6FKTA CRCW120619K6FKTA-ND 07J5682
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:19.6kohm; Resistance Tolerance: 1%; Power Rating:0... Chip Resistor - Surface Mount Resistor, Thick Film, 19.6Kohm, 250Mw, 1%, Full Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1445518 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Res, 68R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5047 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details