Vishay Precision Group Chip Resistor - Surface Mount CRCW120619K1FKEA

Description
19.1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
19.1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-19.1KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-19.1KFTR-ND
Chip Resistor - Surface Mount 541-19.1KFTR-ND
19.1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

19.1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-19.1KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-19.1KFDKR-ND
Chip Resistor - Surface Mount 541-19.1KFDKR-ND
19.1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

19.1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-19.1KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-19.1KFCT-ND
Chip Resistor - Surface Mount 541-19.1KFCT-ND
19.1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

19.1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/4watt 19.1Kohms 1% - CRCW120619K1FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 19.1Kohms 1%
CRCW120619K1FKEA
Thick Film Resistors - SMD 1/4watt 19.1Kohms 1% CRCW120619K1FKEA
Thick Film Resistors - SMD 1/4watt 19.1Kohms 1%

Thick Film Resistors - SMD 1/4watt 19.1Kohms 1%

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW120619K1FKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW120619K1FKEA
Resistors - Chip Resistor - Surface Mount CRCW120619K1FKEA
RES SMD 19.1K OHM 1% 1/4W 1206

RES SMD 19.1K OHM 1% 1/4W 1206

Supplier's Site
Res, Thick Film, 19K1, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4860 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 19K1, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4860
Res, Thick Film, 19K1, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4860
RES, THICK FILM, 19K1, 1%, 0.25W, 1206, REEL; Resistance:19.1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 19K1, 1%, 0.25W, 1206, REEL; Resistance:19.1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 19K1, 1%, 0.25W, 1206; Resistance Vishay - 53K2048 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 19K1, 1%, 0.25W, 1206; Resistance Vishay
53K2048
Res, Thick Film, 19K1, 1%, 0.25W, 1206; Resistance Vishay 53K2048
RES, THICK FILM, 19K1, 1%, 0.25W, 1206; Resistance:19.1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 19K1, 1%, 0.25W, 1206; Resistance:19.1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 19.1 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 61M5547 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 19.1 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
61M5547
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 19.1 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 61M5547
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 19.1 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 19.1 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-19.1KFTR-ND CRCW120619K1FKEA CRCW120619K1FKEA 42K4860 61M5547
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/4watt 19.1Kohms 1% Resistors - Chip Resistor - Surface Mount Res, Thick Film, 19K1, 1%, 0.25W, 1206, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 19.1 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573217 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 470 ohms
View Details