Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW1206196RFKTA

Description
196 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
196 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW1206196RFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206196RFKTA-ND
Chip Resistor - Surface Mount CRCW1206196RFKTA-ND
196 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

196 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW1206196RFKTA - CRCW1206196RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW1206196RFKTA
CRCW1206196RFKTA
CRCW1206196RFKTA CRCW1206196RFKTA
CRCW1206196RFKTA

CRCW1206196RFKTA

Supplier's Site
Resistor, Thick Film, 196 Ohm, 250Mw, 1%, Full Reel; Resistance Vishay - 07J5680 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 196 Ohm, 250Mw, 1%, Full Reel; Resistance Vishay
07J5680
Resistor, Thick Film, 196 Ohm, 250Mw, 1%, Full Reel; Resistance Vishay 07J5680
RESISTOR, THICK FILM, 196 OHM, 250mW, 1%, FULL REEL; Resistance:196ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 196 OHM, 250mW, 1%, FULL REEL; Resistance:196ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1206196RFKTA-ND CRCW1206196RFKTA 07J5680
Product Name Chip Resistor - Surface Mount CRCW1206196RFKTA Resistor, Thick Film, 196 Ohm, 250Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 [3216 Metric]
Resistance Range 196 ohms 196 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details