Vishay Intertechnology, Inc. RES 196 OHM .5W 1% 1206 SMD CRCW1206196RFKEAHP

Description
RES 196ohm .5W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 196ohm .5W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 196 OHM .5W 1% 1206 SMD - CRCW1206196RFKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 196 OHM .5W 1% 1206 SMD
CRCW1206196RFKEAHP
RES 196 OHM .5W 1% 1206 SMD CRCW1206196RFKEAHP
RES 196ohm .5W 1% 1206 SMD

RES 196ohm .5W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-196UTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-196UTR-ND
Chip Resistor - Surface Mount 541-196UTR-ND
196 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

196 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-196UDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-196UDKR-ND
Chip Resistor - Surface Mount 541-196UDKR-ND
196 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

196 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-196UCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-196UCT-ND
Chip Resistor - Surface Mount 541-196UCT-ND
196 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

196 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW1206196RFKEAHP - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW1206196RFKEAHP
Resistors - Chip Resistor - Surface Mount CRCW1206196RFKEAHP
RES SMD 196 OHM 1% 3/4W 1206

RES SMD 196 OHM 1% 3/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number CRCW1206196RFKEAHP 541-196UTR-ND CRCW1206196RFKEAHP
Product Name RES 196 OHM .5W 1% 1206 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 196 ohms 196 ohms 196 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.5000 watts 0.7500 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JTTD1023FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details