Vishay Precision Group Chip Resistor - Surface Mount CRCW1206196RFKEA

Description
196 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
196 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-196FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-196FTR-ND
Chip Resistor - Surface Mount 541-196FTR-ND
196 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

196 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-196FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-196FDKR-ND
Chip Resistor - Surface Mount 541-196FDKR-ND
196 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

196 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-196FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-196FCT-ND
Chip Resistor - Surface Mount 541-196FCT-ND
196 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

196 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6791847P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791847P
Surface Mount Resistors 6791847P
Vishay CRCW1206196RFKEA

Vishay CRCW1206196RFKEA

Supplier's Site
Surface Mount Resistors - 1694818 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694818
Surface Mount Resistors 1694818
Vishay CRCW1206196RFKEA

Vishay CRCW1206196RFKEA

Supplier's Site
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1132269-CRCW1206196RFKEA
Resistors - Chip Resistor - Surface Mount 1132269-CRCW1206196RFKEA
Win Source Part Number: 1132269-CRCW1206196R FKEA Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 196 Ohms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): CRCW1206196RFKEA.; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: D25/CRCW1206 100 196R 1% ET1 E3,541-196FCT,541-19 6FTR,541-196FDKR Base Product Number: CRCW1206

Win Source Part Number: 1132269-CRCW1206196RFKEA
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 196 Ohms
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Alternative Parts (Cross-Reference): CRCW1206196RFKEA.;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: D25/CRCW1206 100 196R 1% ET1 E3,541-196FCT,541-196FTR,541-196FDKR
Base Product Number: CRCW1206

Buy Now Datasheet
SMD 0.25W 200V Resistor - 52-CRCW1206196RFKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.25W 200V Resistor
52-CRCW1206196RFKEA
SMD 0.25W 200V Resistor 52-CRCW1206196RFKEA
1206 Thick Film Resistor, 196R, 1%, 0.25W, 200V, SMD Product overview: CRCW1206196RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW1206196RFKEA can be used for catalog matching and distributor lookup.

1206 Thick Film Resistor, 196R, 1%, 0.25W, 200V, SMD Product overview: CRCW1206196RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW1206196RFKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 196 OHM 1/4W 1% 1206 SMD - CRCW1206196RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 196 OHM 1/4W 1% 1206 SMD
CRCW1206196RFKEA
RES 196 OHM 1/4W 1% 1206 SMD CRCW1206196RFKEA
RES 196ohm 1/4W 1% 1206 SMD

RES 196ohm 1/4W 1% 1206 SMD

Supplier's Site
Res, Thick Film, 196R, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4867 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 196R, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4867
Res, Thick Film, 196R, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4867
RES, THICK FILM, 196R, 1%, 0.25W, 1206, REEL; Resistance:196ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 196R, 1%, 0.25W, 1206, REEL; Resistance:196ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 196R, 1%, 0.25W, 1206; Resistance Vishay - 53K2054 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 196R, 1%, 0.25W, 1206; Resistance Vishay
53K2054
Res, Thick Film, 196R, 1%, 0.25W, 1206; Resistance Vishay 53K2054
RES, THICK FILM, 196R, 1%, 0.25W, 1206; Resistance:196ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 196R, 1%, 0.25W, 1206; Resistance:196ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-196FTR-ND 6791847P 1694818 1132269-CRCW1206196RFKEA 52-CRCW1206196RFKEA CRCW1206196RFKEA 42K4867 53K2054
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Resistors - Chip Resistor - Surface Mount SMD 0.25W 200V Resistor RES 196 OHM 1/4W 1% 1206 SMD Res, Thick Film, 196R, 1%, 0.25W, 1206, Reel; Resistance Vishay Res, Thick Film, 196R, 1%, 0.25W, 1206; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick film MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 196 ohms 196 ohms 196 ohms 196 ohms 196 ohms 196 ohms 196 ohms
Unlock Full Specs
to access all available technical data