Vishay Intertechnology, Inc. RESISTOR - 196, 1%, 1/4W CRCW12061960FRT1

Description
RESISTOR - 196, 1%, 1/4W
Request a Quote
Description
RESISTOR - 196, 1%, 1/4W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR - 196, 1%, 1/4W - CRCW12061960FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR - 196, 1%, 1/4W
CRCW12061960FRT1
RESISTOR - 196, 1%, 1/4W CRCW12061960FRT1
RESISTOR - 196, 1%, 1/4W

RESISTOR - 196, 1%, 1/4W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW12061960FRT1
Product Name RESISTOR - 196, 1%, 1/4W
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1690370 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 4756533 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers