Vishay Precision Group Chip Resistor - Surface Mount CRCW1206191RFKEAC

Description
191 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet
Description
191 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW1206191RFKEAC-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206191RFKEAC-ND
Chip Resistor - Surface Mount CRCW1206191RFKEAC-ND
191 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

191 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW1206191RFKEAC - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW1206191RFKEAC
Chip Resistor - Surface Mount CRCW1206191RFKEAC
RES 191 OHM 1% 1/4W 1206

RES 191 OHM 1% 1/4W 1206

Supplier's Site Datasheet
D25/crcw1206-C 100 191R 1% Et1 E3 Rohs Compliant Vishay - 59AC5568 - Newark, An Avnet Company
Chicago, IL, United States
D25/crcw1206-C 100 191R 1% Et1 E3 Rohs Compliant Vishay
59AC5568
D25/crcw1206-C 100 191R 1% Et1 E3 Rohs Compliant Vishay 59AC5568
D25/CRCW1206-C 100 191R 1% ET1 E3 ROHS COMPLIANT: YES

D25/CRCW1206-C 100 191R 1% ET1 E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number CRCW1206191RFKEAC-ND CRCW1206191RFKEAC 59AC5568
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount D25/crcw1206-C 100 191R 1% Et1 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206
Resistance Range 191 ohms 191 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 2567753 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers