Vishay Precision Group Chip Resistor - Surface Mount CRCW1206191RFKEA

Description
191 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
191 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-191FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-191FCT-ND
Chip Resistor - Surface Mount 541-191FCT-ND
191 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

191 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-191FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-191FDKR-ND
Chip Resistor - Surface Mount 541-191FDKR-ND
191 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

191 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-191FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-191FTR-ND
Chip Resistor - Surface Mount 541-191FTR-ND
191 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

191 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1327155-CRCW1206191RFKEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327155-CRCW1206191RFKEA
Resistors - Chip Resistor - Surface Mount 1327155-CRCW1206191RFKEA
Manufacturer: Vishay Dale Win Source Part Number: 1327155-CRCW1206191R FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 191 Ohms Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-191FTR,541-191FD KR,541-191FCT,D25/CR CW1206 100 191R 1% ET1 E3 Base Product Number: CRCW1206 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327155-CRCW1206191RFKEA
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 191 Ohms
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: 541-191FTR,541-191FDKR,541-191FCT,D25/CRCW1206 100 191R 1% ET1 E3
Base Product Number: CRCW1206
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Thick Film Resistors - SMD 1/4watt 191ohms 1% - CRCW1206191RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 191ohms 1%
CRCW1206191RFKEA
Thick Film Resistors - SMD 1/4watt 191ohms 1% CRCW1206191RFKEA
Thick Film Resistors - SMD 1/4watt 191ohms 1%

Thick Film Resistors - SMD 1/4watt 191ohms 1%

Supplier's Site
Res, Thick Film, 191R, 1%, 0.25W, 1206; Resistance Vishay - 51P0504 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 191R, 1%, 0.25W, 1206; Resistance Vishay
51P0504
Res, Thick Film, 191R, 1%, 0.25W, 1206; Resistance Vishay 51P0504
RES, THICK FILM, 191R, 1%, 0.25W, 1206; Resistance:191ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 191R, 1%, 0.25W, 1206; Resistance:191ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 191R, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4865 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 191R, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4865
Res, Thick Film, 191R, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4865
RES, THICK FILM, 191R, 1%, 0.25W, 1206, REEL; Resistance:191ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 191R, 1%, 0.25W, 1206, REEL; Resistance:191ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-191FCT-ND 1327155-CRCW1206191RFKEA CRCW1206191RFKEA 51P0504 42K4865
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/4watt 191ohms 1% Res, Thick Film, 191R, 1%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 191R, 1%, 0.25W, 1206, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 191 ohms 191 ohms 191 ohms 191 ohms 191 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 2567783P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details