Vishay Precision Group Chip Resistor - Surface Mount CRCW120618R7FKEA

Description
18.7 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
18.7 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW120618R7FKEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW120618R7FKEADKR-ND
Chip Resistor - Surface Mount 541-CRCW120618R7FKEADKR-ND
18.7 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

18.7 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW120618R7FKEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW120618R7FKEATR-ND
Chip Resistor - Surface Mount 541-CRCW120618R7FKEATR-ND
18.7 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

18.7 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW120618R7FKEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW120618R7FKEACT-ND
Chip Resistor - Surface Mount 541-CRCW120618R7FKEACT-ND
18.7 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

18.7 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/4watt 18.7ohms 1% - CRCW120618R7FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 18.7ohms 1%
CRCW120618R7FKEA
Thick Film Resistors - SMD 1/4watt 18.7ohms 1% CRCW120618R7FKEA
Thick Film Resistors - SMD 1/4watt 18.7ohms 1%

Thick Film Resistors - SMD 1/4watt 18.7ohms 1%

Supplier's Site
RES SMD 18.7 OHM 1% 1/4W 1206 - 873-CRCW120618R7FKEA - Utmel Electronic Limited
Hong Kong, China
RES SMD 18.7 OHM 1% 1/4W 1206
873-CRCW120618R7FKEA
RES SMD 18.7 OHM 1% 1/4W 1206 873-CRCW120618R7FKEA
RES SMD 18.7 OHM 1% 1/4W 1206

RES SMD 18.7 OHM 1% 1/4W 1206

Supplier's Site
Res, Thick Film, 18R7, 1%, 0.25W, 1206; Resistance Vishay - 53K2041 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 18R7, 1%, 0.25W, 1206; Resistance Vishay
53K2041
Res, Thick Film, 18R7, 1%, 0.25W, 1206; Resistance Vishay 53K2041
RES, THICK FILM, 18R7, 1%, 0.25W, 1206; Resistance:18.7ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 18R7, 1%, 0.25W, 1206; Resistance:18.7ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 18R7, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4852 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 18R7, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4852
Res, Thick Film, 18R7, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4852
RES, THICK FILM, 18R7, 1%, 0.25W, 1206, REEL; Resistance:18.7ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 18R7, 1%, 0.25W, 1206, REEL; Resistance:18.7ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-CRCW120618R7FKEADKR-ND CRCW120618R7FKEA 873-CRCW120618R7FKEA 53K2041 42K4852
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/4watt 18.7ohms 1% RES SMD 18.7 OHM 1% 1/4W 1206 Res, Thick Film, 18R7, 1%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 18R7, 1%, 0.25W, 1206, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 18.7 ohms 18.7 ohms 18.7 ohms 18.7 ohms 18.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details