Vishay Intertechnology, Inc. RES 1206 18R2 1% CRCW120618R2FRT1

Description
RES 1206 18R2 1%
Request a Quote
Description
RES 1206 18R2 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 1206 18R2 1% - CRCW120618R2FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1206 18R2 1%
CRCW120618R2FRT1
RES 1206 18R2 1% CRCW120618R2FRT1
RES 1206 18R2 1%

RES 1206 18R2 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW120618R2FRT1
Product Name RES 1206 18R2 1%
Mounting / Packaging 1206
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622392-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22.1 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Adjustable Resistors - 1445506 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C205J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details