Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW120618R2FKEAC

Description
RES 18.2 OHM 1% 1/4W 1206
Request a Quote Datasheet
Description
RES 18.2 OHM 1% 1/4W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW120618R2FKEACDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW120618R2FKEACDKR-ND
Chip Resistor - Surface Mount 541-CRCW120618R2FKEACDKR-ND
RES 18.2 OHM 1% 1/4W 1206

RES 18.2 OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW120618R2FKEACCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW120618R2FKEACCT-ND
Chip Resistor - Surface Mount 541-CRCW120618R2FKEACCT-ND
RES 18.2 OHM 1% 1/4W 1206

RES 18.2 OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW120618R2FKEACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW120618R2FKEACTR-ND
Chip Resistor - Surface Mount 541-CRCW120618R2FKEACTR-ND
18.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

18.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 541-CRCW120618R2FKEACDKR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206
Resistance Range 18.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers