Vishay Precision Group CRCW120618R2FKEA CRCW120618R2FKEA

Description
CRCW120618R2FKEA
Request a Quote Datasheet
Description
CRCW120618R2FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW120618R2FKEA - CRCW120618R2FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW120618R2FKEA
CRCW120618R2FKEA
CRCW120618R2FKEA CRCW120618R2FKEA
CRCW120618R2FKEA

CRCW120618R2FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-18.2FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-18.2FDKR-ND
Chip Resistor - Surface Mount 541-18.2FDKR-ND
18.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

18.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-18.2FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-18.2FCT-ND
Chip Resistor - Surface Mount 541-18.2FCT-ND
18.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

18.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-18.2FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-18.2FTR-ND
Chip Resistor - Surface Mount 541-18.2FTR-ND
18.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

18.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 18R2, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4851 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 18R2, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4851
Res, Thick Film, 18R2, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4851
RES, THICK FILM, 18R2, 1%, 0.25W, 1206, REEL; Resistance:18.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 18R2, 1%, 0.25W, 1206, REEL; Resistance:18.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 18R2, 1%, 0.25W, 1206; Resistance Vishay - 53K2040 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 18R2, 1%, 0.25W, 1206; Resistance Vishay
53K2040
Res, Thick Film, 18R2, 1%, 0.25W, 1206; Resistance Vishay 53K2040
RES, THICK FILM, 18R2, 1%, 0.25W, 1206; Resistance:18.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 18R2, 1%, 0.25W, 1206; Resistance:18.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW120618R2FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW120618R2FKEA
Chip Resistor - Surface Mount CRCW120618R2FKEA
RES SMD 18.2 OHM 1% 1/4W 1206

RES SMD 18.2 OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRCW120618R2FKEA 541-18.2FDKR-ND 42K4851 53K2040 CRCW120618R2FKEA
Product Name CRCW120618R2FKEA Chip Resistor - Surface Mount Res, Thick Film, 18R2, 1%, 0.25W, 1206, Reel; Resistance Vishay Res, Thick Film, 18R2, 1%, 0.25W, 1206; Resistance Vishay Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 18.2 ohms 18.2 ohms 18.2 ohms 18.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers