Vishay Precision Group RES 18.0 OHM .5W 1% 1206 SMD CRCW120618R0FKEAHP

Description
RES 18.0ohm .5W 1% 1206 SMD
Request a Quote
Description
RES 18.0ohm .5W 1% 1206 SMD
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay CRCW0603-HP thick film surface mount chip resistor is designed for high power applications, featuring a resistance value of 18 ohms, a power rating of 750 mW, and a tolerance of 1%. It is AEC-Q200 qualified, making it suitable for automotive and industrial applications where reliability and stability are critical. The resistor can operate at a maximum voltage of 200 V and is RoHS compliant. It is capable of handling pulse loads effectively, which enhances its performance in demanding environments. The operating temperature range is from -55 °C to +155 °C, ensuring versatility across various applications. This component is packaged in accordance with IEC standards, facilitating easy integration into circuit designs.

Datasheet Summary
Powered by GS/AI

The Vishay CRCW0603-HP thick film surface mount chip resistor is designed for high power applications, featuring a resistance value of 18 ohms, a power rating of 750 mW, and a tolerance of 1%. It is AEC-Q200 qualified, making it suitable for automotive and industrial applications where reliability and stability are critical. The resistor can operate at a maximum voltage of 200 V and is RoHS compliant. It is capable of handling pulse loads effectively, which enhances its performance in demanding environments. The operating temperature range is from -55 °C to +155 °C, ensuring versatility across various applications. This component is packaged in accordance with IEC standards, facilitating easy integration into circuit designs.

Suppliers

Company
Product
Description
Supplier Links
RES 18.0 OHM .5W 1% 1206 SMD - CRCW120618R0FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.0 OHM .5W 1% 1206 SMD
CRCW120618R0FKEAHP
RES 18.0 OHM .5W 1% 1206 SMD CRCW120618R0FKEAHP
RES 18.0ohm .5W 1% 1206 SMD

RES 18.0ohm .5W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-18.0UTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-18.0UTR-ND
Chip Resistor - Surface Mount 541-18.0UTR-ND
18 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

18 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-18.0UCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-18.0UCT-ND
Chip Resistor - Surface Mount 541-18.0UCT-ND
18 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

18 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-18.0UDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-18.0UDKR-ND
Chip Resistor - Surface Mount 541-18.0UDKR-ND
18 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

18 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 18 Ohm, 750 Mw, 1%, 200 V Rohs Compliant Vishay - 52X1078 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 18 Ohm, 750 Mw, 1%, 200 V Rohs Compliant Vishay
52X1078
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 18 Ohm, 750 Mw, 1%, 200 V Rohs Compliant Vishay 52X1078
Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 18 ohm, 750 mW, 1%, 200 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 18 ohm, 750 mW, 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 18 Ohm, 750 Mw, 1%, 200 V Rohs Compliant Vishay - 41R4854 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 18 Ohm, 750 Mw, 1%, 200 V Rohs Compliant Vishay
41R4854
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 18 Ohm, 750 Mw, 1%, 200 V Rohs Compliant Vishay 41R4854
Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 18 ohm, 750 mW, 1%, 200 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 18 ohm, 750 mW, 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW120618R0FKEAHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW120618R0FKEAHP
Chip Resistor - Surface Mount CRCW120618R0FKEAHP
RES SMD 18 OHM 1% 3/4W 1206

RES SMD 18 OHM 1% 3/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW120618R0FKEAHP 541-18.0UTR-ND 52X1078 CRCW120618R0FKEAHP
Product Name RES 18.0 OHM .5W 1% 1206 SMD Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 18 Ohm, 750 Mw, 1%, 200 V Rohs Compliant Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 Surface Mount Technology (SMT / SMD)
Resistance Range 18 ohms 18 ohms 18 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.5000 watts 0.7500 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details