Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:18ohm; Resistance Tolerance:+/- 1%; Power Rating:0... CRCW120618R0FKEA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:18ohm; Resistance Tolerance:+/- 1%; Power Rating:0...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:18ohm; Resistance Tolerance:+/- 1%; Power Rating:0...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:18ohm; Resistance Tolerance:+/- 1%; Power Rating:0... - CRCW120618R0FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:18ohm; Resistance Tolerance:+/- 1%; Power Rating:0...
CRCW120618R0FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:18ohm; Resistance Tolerance:+/- 1%; Power Rating:0... CRCW120618R0FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:18ohm; Resistance Tolerance:+/- 1%; Power Rating:0...

Thick Film Chip ResistorSeries:CRCW; Resistance:18ohm; Resistance Tolerance:+/- 1%; Power Rating:0...

Supplier's Site
Chip Resistor - Surface Mount - 541-18.0FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-18.0FTR-ND
Chip Resistor - Surface Mount 541-18.0FTR-ND
18 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

18 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-18.0FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-18.0FCT-ND
Chip Resistor - Surface Mount 541-18.0FCT-ND
18 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

18 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-18.0FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-18.0FDKR-ND
Chip Resistor - Surface Mount 541-18.0FDKR-ND
18 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

18 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6791838 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791838
Surface Mount Resistors 6791838
Vishay CRCW120618R0FKEA

Vishay CRCW120618R0FKEA

Supplier's Site
Surface Mount Resistors - 1694815 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694815
Surface Mount Resistors 1694815
Vishay CRCW120618R0FKEA

Vishay CRCW120618R0FKEA

Supplier's Site
SMD 18 Ohm 4W Resistor - 52-CRCW120618R0FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 18 Ohm 4W Resistor
52-CRCW120618R0FKEA
SMD 18 Ohm 4W Resistor 52-CRCW120618R0FKEA
18 Ohm 1% 1/4W 1206 SMD Thick Film Resistor Product overview: CRCW120618R0FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18 Ohm, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 18 Ohm, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW120618R0FKEA can be used for catalog matching and distributor lookup.

18 Ohm 1% 1/4W 1206 SMD Thick Film Resistor Product overview: CRCW120618R0FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18 Ohm, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 18 Ohm, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW120618R0FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 18R, 1%, 0.25W, 1206; Resistance Vishay - 53K2039 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 18R, 1%, 0.25W, 1206; Resistance Vishay
53K2039
Res, Thick Film, 18R, 1%, 0.25W, 1206; Resistance Vishay 53K2039
RES, THICK FILM, 18R, 1%, 0.25W, 1206; Resistance:18ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 18R, 1%, 0.25W, 1206; Resistance:18ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 18R, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4850 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 18R, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4850
Res, Thick Film, 18R, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4850
RES, THICK FILM, 18R, 1%, 0.25W, 1206, REEL; Resistance:18ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case Style:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 18R, 1%, 0.25W, 1206, REEL; Resistance:18ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case Style:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW120618R0FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW120618R0FKEA
Chip Resistor - Surface Mount CRCW120618R0FKEA
RES SMD 18 OHM 1% 1/4W 1206

RES SMD 18 OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRCW120618R0FKEA 541-18.0FTR-ND 6791838 52-CRCW120618R0FKEA 53K2039 42K4850 CRCW120618R0FKEA
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:18ohm; Resistance Tolerance:+/- 1%; Power Rating:0... Chip Resistor - Surface Mount Surface Mount Resistors SMD 18 Ohm 4W Resistor Res, Thick Film, 18R, 1%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 18R, 1%, 0.25W, 1206, Reel; Resistance Vishay Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick film THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 18 ohms 18 ohms 18 ohms 18 ohms 18 ohms 18 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2C335J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details