Vishay Precision Group RES 18.7K OHM 1/4W 1% 1206 SMD CRCW120618K7FKEA

Description
RES 18.7Kohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 18.7Kohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.7K OHM 1/4W 1% 1206 SMD - CRCW120618K7FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.7K OHM 1/4W 1% 1206 SMD
CRCW120618K7FKEA
RES 18.7K OHM 1/4W 1% 1206 SMD CRCW120618K7FKEA
RES 18.7Kohm 1/4W 1% 1206 SMD

RES 18.7Kohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-18.7KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-18.7KFDKR-ND
Chip Resistor - Surface Mount 541-18.7KFDKR-ND
18.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

18.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-18.7KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-18.7KFTR-ND
Chip Resistor - Surface Mount 541-18.7KFTR-ND
18.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

18.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-18.7KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-18.7KFCT-ND
Chip Resistor - Surface Mount 541-18.7KFCT-ND
18.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

18.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 18K7, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4849 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 18K7, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4849
Res, Thick Film, 18K7, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4849
RES, THICK FILM, 18K7, 1%, 0.25W, 1206, REEL; Resistance:18.7kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 18K7, 1%, 0.25W, 1206, REEL; Resistance:18.7kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 18K7, 1%, 0.25W, 1206; Resistance Vishay - 53K2038 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 18K7, 1%, 0.25W, 1206; Resistance Vishay
53K2038
Res, Thick Film, 18K7, 1%, 0.25W, 1206; Resistance Vishay 53K2038
RES, THICK FILM, 18K7, 1%, 0.25W, 1206; Resistance:18.7kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 18K7, 1%, 0.25W, 1206; Resistance:18.7kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW120618K7FKEA 541-18.7KFDKR-ND 42K4849
Product Name RES 18.7K OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Res, Thick Film, 18K7, 1%, 0.25W, 1206, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 18700 ohms 18700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 24000 ohms
View Details
4 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C5R1J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details