Vishay Precision Group Chip Resistor - Surface Mount CRCW120618K2FKTA

Description
RES SMD 18.2K OHM 1% 1/4W 1206
Request a Quote Datasheet
Description
RES SMD 18.2K OHM 1% 1/4W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW120618K2FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW120618K2FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW120618K2FKTADKR-ND
RES SMD 18.2K OHM 1% 1/4W 1206

RES SMD 18.2K OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW120618K2FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW120618K2FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW120618K2FKTACT-ND
RES SMD 18.2K OHM 1% 1/4W 1206

RES SMD 18.2K OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW120618K2FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW120618K2FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW120618K2FKTATR-ND
18.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

18.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 18.2K OHM 1/4W 1% 1206 SMD - CRCW120618K2FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.2K OHM 1/4W 1% 1206 SMD
CRCW120618K2FKTA
RES 18.2K OHM 1/4W 1% 1206 SMD CRCW120618K2FKTA
RES 18.2Kohm 1/4W 1% 1206 SMD

RES 18.2Kohm 1/4W 1% 1206 SMD

Supplier's Site
Res, Thick Film, 18K2, 1%, 0.25W, 1206; Resistance Vishay - 05F1570 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 18K2, 1%, 0.25W, 1206; Resistance Vishay
05F1570
Res, Thick Film, 18K2, 1%, 0.25W, 1206; Resistance Vishay 05F1570
RES, THICK FILM, 18K2, 1%, 0.25W, 1206; Resistance:18.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 18K2, 1%, 0.25W, 1206; Resistance:18.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Res, Thick Film, 18K2, 1%, 0.25W, 1206, Reel; Resistance Vishay - 07J5665 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 18K2, 1%, 0.25W, 1206, Reel; Resistance Vishay
07J5665
Res, Thick Film, 18K2, 1%, 0.25W, 1206, Reel; Resistance Vishay 07J5665
RES, THICK FILM, 18K2, 1%, 0.25W, 1206, REEL; Resistance:18.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 18K2, 1%, 0.25W, 1206, REEL; Resistance:18.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW120618K2FKTADKR-ND CRCW120618K2FKTA 05F1570
Product Name Chip Resistor - Surface Mount RES 18.2K OHM 1/4W 1% 1206 SMD Res, Thick Film, 18K2, 1%, 0.25W, 1206; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1469518 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details