Vishay Precision Group Thick Film Resistors - SMD 1/4watt 18Kohms 5% CRCW120618K0JNEA

Description
Thick Film Resistors - SMD 1/4watt 18Kohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 18Kohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 18Kohms 5% - CRCW120618K0JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 18Kohms 5%
CRCW120618K0JNEA
Thick Film Resistors - SMD 1/4watt 18Kohms 5% CRCW120618K0JNEA
Thick Film Resistors - SMD 1/4watt 18Kohms 5%

Thick Film Resistors - SMD 1/4watt 18Kohms 5%

Supplier's Site
Chip Resistor - Surface Mount - 541-18KEDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-18KEDKR-ND
Chip Resistor - Surface Mount 541-18KEDKR-ND
18 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

18 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-18KECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-18KECT-ND
Chip Resistor - Surface Mount 541-18KECT-ND
18 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

18 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-18KETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-18KETR-ND
Chip Resistor - Surface Mount 541-18KETR-ND
18 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

18 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 18K, 5%, 0.25W, 1206; Resistance Vishay - 59M6955 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 18K, 5%, 0.25W, 1206; Resistance Vishay
59M6955
Res, Thick Film, 18K, 5%, 0.25W, 1206; Resistance Vishay 59M6955
RES, THICK FILM, 18K, 5%, 0.25W, 1206; Resistance:18kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 18K, 5%, 0.25W, 1206; Resistance:18kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW120618K0JNEA 541-18KEDKR-ND 59M6955
Product Name Thick Film Resistors - SMD 1/4watt 18Kohms 5% Chip Resistor - Surface Mount Res, Thick Film, 18K, 5%, 0.25W, 1206; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 18000 ohms 18000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176769-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details