Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW120618K0FKTA

Description
18 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
18 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW120618K0FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120618K0FKTA-ND
Chip Resistor - Surface Mount CRCW120618K0FKTA-ND
18 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

18 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:18kohm; Resistance Tolerance: 1%; Power Rating:0.2... - CRCW120618K0FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:18kohm; Resistance Tolerance: 1%; Power Rating:0.2...
CRCW120618K0FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:18kohm; Resistance Tolerance: 1%; Power Rating:0.2... CRCW120618K0FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:18kohm; Resistance Tolerance: 1%; Power Rating:0.2...

Thick Film Chip ResistorSeries:CRCW; Resistance:18kohm; Resistance Tolerance: 1%; Power Rating:0.2...

Supplier's Site
Resistor, Thick Film, 18Kohm, 250Mw, 1%, Full Reel; Resistance Vishay - 07J5660 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 18Kohm, 250Mw, 1%, Full Reel; Resistance Vishay
07J5660
Resistor, Thick Film, 18Kohm, 250Mw, 1%, Full Reel; Resistance Vishay 07J5660
RESISTOR, THICK FILM, 18KOHM, 250mW, 1%, FULL REEL; Resistance:18kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 18KOHM, 250mW, 1%, FULL REEL; Resistance:18kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW120618K0FKTA-ND CRCW120618K0FKTA 07J5660
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:18kohm; Resistance Tolerance: 1%; Power Rating:0.2... Resistor, Thick Film, 18Kohm, 250Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614953-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8060 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details