Vishay Precision Group RES 18.0K OHM 1/4W 1% 1206 SMD CRCW120618K0FKEA

Description
RES 18.0Kohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 18.0Kohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.0K OHM 1/4W 1% 1206 SMD - CRCW120618K0FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.0K OHM 1/4W 1% 1206 SMD
CRCW120618K0FKEA
RES 18.0K OHM 1/4W 1% 1206 SMD CRCW120618K0FKEA
RES 18.0Kohm 1/4W 1% 1206 SMD

RES 18.0Kohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-18.0KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-18.0KFTR-ND
Chip Resistor - Surface Mount 541-18.0KFTR-ND
18 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

18 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-18.0KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-18.0KFDKR-ND
Chip Resistor - Surface Mount 541-18.0KFDKR-ND
18 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

18 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-18.0KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-18.0KFCT-ND
Chip Resistor - Surface Mount 541-18.0KFCT-ND
18 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

18 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6791831 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791831
Surface Mount Resistors 6791831
Vishay CRCW120618K0FKEA

Vishay CRCW120618K0FKEA

Supplier's Site
Surface Mount Resistors - 6791831P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791831P
Surface Mount Resistors 6791831P
Vishay CRCW120618K0FKEA

Vishay CRCW120618K0FKEA

Supplier's Site
Surface Mount Resistors - 1694812 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694812
Surface Mount Resistors 1694812
Vishay CRCW120618K0FKEA

Vishay CRCW120618K0FKEA

Supplier's Site
Res, Thick Film, 18K, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4848 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 18K, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4848
Res, Thick Film, 18K, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4848
RES, THICK FILM, 18K, 1%, 0.25W, 1206, REEL; Resistance:18kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 18K, 1%, 0.25W, 1206, REEL; Resistance:18kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 18K, 1%, 0.25W, 1206; Resistance Vishay - 53K2035 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 18K, 1%, 0.25W, 1206; Resistance Vishay
53K2035
Res, Thick Film, 18K, 1%, 0.25W, 1206; Resistance Vishay 53K2035
RES, THICK FILM, 18K, 1%, 0.25W, 1206; Resistance:18kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 18K, 1%, 0.25W, 1206; Resistance:18kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW120618K0FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW120618K0FKEA
Chip Resistor - Surface Mount CRCW120618K0FKEA
RES SMD 18K OHM 1% 1/4W 1206

RES SMD 18K OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRCW120618K0FKEA 541-18.0KFTR-ND 6791831 6791831P 42K4848 53K2035 CRCW120618K0FKEA
Product Name RES 18.0K OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Res, Thick Film, 18K, 1%, 0.25W, 1206, Reel; Resistance Vishay Res, Thick Film, 18K, 1%, 0.25W, 1206; Resistance Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 18000 ohms 18000 ohms 18000 ohms 18000 ohms 18000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD7502FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details