Vishay Intertechnology, Inc. Res Thick Film 1206 187 Ohm 1% 1/4W ¦100ppm/¦C SMD Paper T/R CRCW1206187RFKEB

Description
Res Thick Film 1206 187 Ohm 1% 1/4W ¦100ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thick Film 1206 187 Ohm 1% 1/4W ¦100ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 1206 187 Ohm 1% 1/4W ¦100ppm/¦C SMD Paper T/R - CRCW1206187RFKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 1206 187 Ohm 1% 1/4W ¦100ppm/¦C SMD Paper T/R
CRCW1206187RFKEB
Res Thick Film 1206 187 Ohm 1% 1/4W ¦100ppm/¦C SMD Paper T/R CRCW1206187RFKEB
Res Thick Film 1206 187 Ohm 1% 1/4W ¦100ppm/¦C SMD Paper T/R

Res Thick Film 1206 187 Ohm 1% 1/4W ¦100ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - CRCW1206187RFKEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206187RFKEB-ND
Chip Resistor - Surface Mount CRCW1206187RFKEB-ND
187 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

187 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW1206187RFKEB CRCW1206187RFKEB-ND
Product Name Res Thick Film 1206 187 Ohm 1% 1/4W ¦100ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 2176766-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details