Vishay Precision Group CRCW1206187RFKEA CRCW1206187RFKEA

Description
CRCW1206187RFKEA
Request a Quote Datasheet
Description
CRCW1206187RFKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW1206187RFKEA - CRCW1206187RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW1206187RFKEA
CRCW1206187RFKEA
CRCW1206187RFKEA CRCW1206187RFKEA
CRCW1206187RFKEA

CRCW1206187RFKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-187FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-187FTR-ND
Chip Resistor - Surface Mount 541-187FTR-ND
187 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

187 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-187FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-187FCT-ND
Chip Resistor - Surface Mount 541-187FCT-ND
187 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

187 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-187FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-187FDKR-ND
Chip Resistor - Surface Mount 541-187FDKR-ND
187 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

187 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 187R, 1%, 0.25W, 1206; Resistance Vishay - 89M6851 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 187R, 1%, 0.25W, 1206; Resistance Vishay
89M6851
Res, Thick Film, 187R, 1%, 0.25W, 1206; Resistance Vishay 89M6851
RES, THICK FILM, 187R, 1%, 0.25W, 1206; Resistance:187ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 187R, 1%, 0.25W, 1206; Resistance:187ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 187R, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4859 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 187R, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4859
Res, Thick Film, 187R, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4859
RES, THICK FILM, 187R, 1%, 0.25W, 1206, REEL; Resistance:187ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 187R, 1%, 0.25W, 1206, REEL; Resistance:187ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW1206187RFKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW1206187RFKEA
Resistors - Chip Resistor - Surface Mount CRCW1206187RFKEA
RES SMD 187 OHM 1% 1/4W 1206

RES SMD 187 OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW1206187RFKEA 541-187FTR-ND 89M6851 42K4859 CRCW1206187RFKEA
Product Name CRCW1206187RFKEA Chip Resistor - Surface Mount Res, Thick Film, 187R, 1%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 187R, 1%, 0.25W, 1206, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric] 1206; 1206 (3216 Metric)
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 187 ohms 187 ohms 187 ohms 187 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1622796-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 19600 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details