Vishay Precision Group Thick Film Resistors - SMD 1/4watt 187Kohms 1% CRCW1206187KFKTA

Description
Thick Film Resistors - SMD 1/4watt 187Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 187Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 187Kohms 1% - CRCW1206187KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 187Kohms 1%
CRCW1206187KFKTA
Thick Film Resistors - SMD 1/4watt 187Kohms 1% CRCW1206187KFKTA
Thick Film Resistors - SMD 1/4watt 187Kohms 1%

Thick Film Resistors - SMD 1/4watt 187Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW1206187KFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206187KFKTA-ND
Chip Resistor - Surface Mount CRCW1206187KFKTA-ND
187 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

187 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 187Kohm, 250Mw, 1%, Full Reel; Resistance Vishay - 07J5671 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 187Kohm, 250Mw, 1%, Full Reel; Resistance Vishay
07J5671
Resistor, Thick Film, 187Kohm, 250Mw, 1%, Full Reel; Resistance Vishay 07J5671
RESISTOR, THICK FILM, 187KOHM, 250mW, 1%, FULL REEL; Resistance:187kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 187KOHM, 250mW, 1%, FULL REEL; Resistance:187kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Thick Film Chip Resistor; Resistance Vishay - 36C9926 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Resistance Vishay
36C9926
Thick Film Chip Resistor; Resistance Vishay 36C9926
Thick Film Chip Resistor; Resistance:187kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Thick Film Chip Resistor; Resistance:187kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1206187KFKTA CRCW1206187KFKTA-ND 07J5671
Product Name Thick Film Resistors - SMD 1/4watt 187Kohms 1% Chip Resistor - Surface Mount Resistor, Thick Film, 187Kohm, 250Mw, 1%, Full Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 187000 ohms 187000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details