Vishay Intertechnology, Inc. RES 187K OHM .5W 1% 1206 SMD CRCW1206187KFKEAHP

Description
RES 187Kohm .5W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 187Kohm .5W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 187K OHM .5W 1% 1206 SMD - CRCW1206187KFKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 187K OHM .5W 1% 1206 SMD
CRCW1206187KFKEAHP
RES 187K OHM .5W 1% 1206 SMD CRCW1206187KFKEAHP
RES 187Kohm .5W 1% 1206 SMD

RES 187Kohm .5W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW1206187KFKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206187KFKEAHP-ND
Chip Resistor - Surface Mount CRCW1206187KFKEAHP-ND
187 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

187 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW1206187KFKEAHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW1206187KFKEAHP
Chip Resistor - Surface Mount CRCW1206187KFKEAHP
RES SMD 187K OHM 1% 3/4W 1206

RES SMD 187K OHM 1% 3/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW1206187KFKEAHP CRCW1206187KFKEAHP-ND CRCW1206187KFKEAHP
Product Name RES 187K OHM .5W 1% 1206 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 187000 ohms 187000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.5000 watts 0.7500 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R154JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers