Vishay Intertechnology, Inc. RES, 180K OHM 1/8W 1206 5% CRCW1206184JRT1

Description
RES, 180Kohm 1/8W 1206 5%
Request a Quote
Description
RES, 180Kohm 1/8W 1206 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 180K OHM 1/8W 1206 5% - CRCW1206184JRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 180K OHM 1/8W 1206 5%
CRCW1206184JRT1
RES, 180K OHM 1/8W 1206 5% CRCW1206184JRT1
RES, 180Kohm 1/8W 1206 5%

RES, 180Kohm 1/8W 1206 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW1206184JRT1
Product Name RES, 180K OHM 1/8W 1206 5%
Mounting / Packaging 1206
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C122J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through-Hole Resistors - 1-1622392-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22.1 ohms
Tolerance 1 +/- %
View Details
2 suppliers