VISHAY INTERTECHNOLOGY, INC.
CRCW1206183JRT1 -- RES, 18K OHM 1/8W 1206 5%
Vishay Intertechnology, Inc.
RES, 18K OHM 1/8W 1206 5%
CRCW1206183JRT1
Description
RES, 18Kohm 1/8W 1206 5%
Request a Quote
Email Supplier
Description
RES, 18Kohm 1/8W 1206 5%
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW1206183JRT1 |
|
Product Name
|
RES, 18K OHM 1/8W 1206 5% |
|
Mounting / Packaging
|
1206
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-32 to 16 C (-25 to 60 F)
View Details
Mounting / Packaging
Nonstandard
Resistance Range
0.0030 ohms
Temperature Coefficient
50 ±ppm/°C
View Details
2 suppliers
Technology / Construction
Thick Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
1 ohms
View Details
2 suppliers