Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/4watt 182ohms 1% CRCW1206182RFKTB

Description
Thick Film Resistors - SMD 1/4watt 182ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 182ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 182ohms 1% - CRCW1206182RFKTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 182ohms 1%
CRCW1206182RFKTB
Thick Film Resistors - SMD 1/4watt 182ohms 1% CRCW1206182RFKTB
Thick Film Resistors - SMD 1/4watt 182ohms 1%

Thick Film Resistors - SMD 1/4watt 182ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW1206182RFKTB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206182RFKTB-ND
Chip Resistor - Surface Mount CRCW1206182RFKTB-ND
182 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

182 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1206 182 1% 100 Rt5 Rohs Compliant Vishay - 49P2195 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1206 182 1% 100 Rt5 Rohs Compliant Vishay
49P2195
Crcw1206 182 1% 100 Rt5 Rohs Compliant Vishay 49P2195
CRCW1206 182 1% 100 RT5 ROHS COMPLIANT: NO

CRCW1206 182 1% 100 RT5 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1206182RFKTB CRCW1206182RFKTB-ND 49P2195
Product Name Thick Film Resistors - SMD 1/4watt 182ohms 1% Chip Resistor - Surface Mount Crcw1206 182 1% 100 Rt5 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206
Resistance Range 182 ohms 182 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Surface Mount Resistors - 2176768-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers