VISHAY INTERTECHNOLOGY, INC.
CRCW12061822DK -- 18,200 OHMS 0.5% 1/8 W
Vishay Intertechnology, Inc.
18,200 OHMS 0.5% 1/8 W
CRCW12061822DK
Description
18,200ohmS 0.5% 1/8 W
Request a Quote
Email Supplier
Description
18,200ohmS 0.5% 1/8 W
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW12061822DK |
|
Product Name
|
18,200 OHMS 0.5% 1/8 W |
|
Resistance Range
|
200 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Hottinger Brüel & Kjær A/S
Resistance Range
17.5 ohms
View Details
Technology / Construction
Wire wound
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details