Vishay Precision Group Chip Resistor - Surface Mount CRCW1206180RFKEAHP

Description
180 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
180 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-180UTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-180UTR-ND
Chip Resistor - Surface Mount 541-180UTR-ND
180 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

180 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-180UDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-180UDKR-ND
Chip Resistor - Surface Mount 541-180UDKR-ND
180 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

180 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-180UCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-180UCT-ND
Chip Resistor - Surface Mount 541-180UCT-ND
180 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

180 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES 180 OHM .5W 1% 1206 SMD - CRCW1206180RFKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 180 OHM .5W 1% 1206 SMD
CRCW1206180RFKEAHP
RES 180 OHM .5W 1% 1206 SMD CRCW1206180RFKEAHP
RES 180ohm .5W 1% 1206 SMD

RES 180ohm .5W 1% 1206 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW1206180RFKEAHP - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW1206180RFKEAHP
Resistors - Chip Resistor - Surface Mount CRCW1206180RFKEAHP
RES SMD 180 OHM 1% 3/4W 1206

RES SMD 180 OHM 1% 3/4W 1206

Supplier's Site
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 180 Ohm, 750 Mw, 1%, 200 V Rohs Compliant Vishay - 41R4856 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 180 Ohm, 750 Mw, 1%, 200 V Rohs Compliant Vishay
41R4856
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 180 Ohm, 750 Mw, 1%, 200 V Rohs Compliant Vishay 41R4856
Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 180 ohm, 750 mW, 1%, 200 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 180 ohm, 750 mW, 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-180UTR-ND CRCW1206180RFKEAHP CRCW1206180RFKEAHP 41R4856
Product Name Chip Resistor - Surface Mount RES 180 OHM .5W 1% 1206 SMD Resistors - Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 180 Ohm, 750 Mw, 1%, 200 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 (3216 Metric) Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms 180 ohms 180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details