Vishay Precision Group CRCW1206180RFKEA CRCW1206180RFKEA

Description
CRCW1206180RFKEA
Request a Quote Datasheet
Description
CRCW1206180RFKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW1206180RFKEA - CRCW1206180RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW1206180RFKEA
CRCW1206180RFKEA
CRCW1206180RFKEA CRCW1206180RFKEA
CRCW1206180RFKEA

CRCW1206180RFKEA

Supplier's Site
SMD 200V 4W Resistor - 52-CRCW1206180RFKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 200V 4W Resistor
52-CRCW1206180RFKEA
SMD 200V 4W Resistor 52-CRCW1206180RFKEA
1206 Thick Film Resistor 180R 1% 200V 1/4W SMD Product overview: CRCW1206180RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200V, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW1206180RFKEA can be used for catalog matching and distributor lookup.

1206 Thick Film Resistor 180R 1% 200V 1/4W SMD Product overview: CRCW1206180RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200V, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW1206180RFKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 6791822 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791822
Surface Mount Resistors 6791822
Vishay CRCW1206180RFKEA

Vishay CRCW1206180RFKEA

Supplier's Site
Surface Mount Resistors - 6791822P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791822P
Surface Mount Resistors 6791822P
Vishay CRCW1206180RFKEA

Vishay CRCW1206180RFKEA

Supplier's Site
Surface Mount Resistors - 1694809 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694809
Surface Mount Resistors 1694809
Vishay CRCW1206180RFKEA

Vishay CRCW1206180RFKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-180FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-180FCT-ND
Chip Resistor - Surface Mount 541-180FCT-ND
180 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

180 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-180FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-180FDKR-ND
Chip Resistor - Surface Mount 541-180FDKR-ND
180 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

180 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-180FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-180FTR-ND
Chip Resistor - Surface Mount 541-180FTR-ND
180 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

180 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 180R, 1%, 0.25W, 1206; Resistance Vishay - 53K2043 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 180R, 1%, 0.25W, 1206; Resistance Vishay
53K2043
Res, Thick Film, 180R, 1%, 0.25W, 1206; Resistance Vishay 53K2043
RES, THICK FILM, 180R, 1%, 0.25W, 1206; Resistance:180ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 180R, 1%, 0.25W, 1206; Resistance:180ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 180R, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4854 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 180R, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4854
Res, Thick Film, 180R, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4854
RES, THICK FILM, 180R, 1%, 0.25W, 1206, REEL; Resistance:180ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 180R, 1%, 0.25W, 1206, REEL; Resistance:180ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW1206180RFKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW1206180RFKEA
Chip Resistor - Surface Mount CRCW1206180RFKEA
RES SMD 180 OHM 1% 1/4W 1206

RES SMD 180 OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRCW1206180RFKEA 52-CRCW1206180RFKEA 6791822 6791822P 541-180FCT-ND 53K2043 42K4854 CRCW1206180RFKEA
Product Name CRCW1206180RFKEA SMD 200V 4W Resistor Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, Thick Film, 180R, 1%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 180R, 1%, 0.25W, 1206, Reel; Resistance Vishay Chip Resistor - Surface Mount
Mounting / Packaging 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Technology / Construction THICK FILM Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 180 ohms 180 ohms 180 ohms 180 ohms 180 ohms 180 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1445550 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details