Vishay Precision Group Chip Resistor - Surface Mount CRCW1206180KJNEA

Description
180 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
180 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW1206180KJNEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1206180KJNEADKR-ND
Chip Resistor - Surface Mount 541-CRCW1206180KJNEADKR-ND
180 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

180 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW1206180KJNEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1206180KJNEATR-ND
Chip Resistor - Surface Mount 541-CRCW1206180KJNEATR-ND
180 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

180 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW1206180KJNEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1206180KJNEACT-ND
Chip Resistor - Surface Mount 541-CRCW1206180KJNEACT-ND
180 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

180 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 180K OHM 1/4W 5% 1206 SMD - CRCW1206180KJNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 180K OHM 1/4W 5% 1206 SMD
CRCW1206180KJNEA
RES 180K OHM 1/4W 5% 1206 SMD CRCW1206180KJNEA
RES 180Kohm 1/4W 5% 1206 SMD

RES 180Kohm 1/4W 5% 1206 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW1206180KJNEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW1206180KJNEA
Resistors - Chip Resistor - Surface Mount CRCW1206180KJNEA
RES SMD 180K OHM 5% 1/4W 1206

RES SMD 180K OHM 5% 1/4W 1206

Supplier's Site
Resistor,metal Glaze,180Kohms,200Wv,5+/-% Tol,-200,200Ppm-Tc,1206-Case Rohs Compliant Vishay - 87K0383 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,180Kohms,200Wv,5+/-% Tol,-200,200Ppm-Tc,1206-Case Rohs Compliant Vishay
87K0383
Resistor,metal Glaze,180Kohms,200Wv,5+/-% Tol,-200,200Ppm-Tc,1206-Case Rohs Compliant Vishay 87K0383
Resistor,Metal Glaze,180KOhms,200WV ,5+/-% Tol,-200,200ppm-TC,1 206-Case RoHS Compliant: Yes

Resistor,Metal Glaze,180KOhms,200WV,5+/-% Tol,-200,200ppm-TC,1206-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CRCW1206180KJNEADKR-ND CRCW1206180KJNEA CRCW1206180KJNEA 87K0383
Product Name Chip Resistor - Surface Mount RES 180K OHM 1/4W 5% 1206 SMD Resistors - Chip Resistor - Surface Mount Resistor,metal Glaze,180Kohms,200Wv,5+/-% Tol,-200,200Ppm-Tc,1206-Case Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 (3216 Metric) 1206
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers