Vishay Intertechnology, Inc. RES 180K OHM 1/4W 1% 1206 SMD CRCW1206180KFKTA

Description
RES 180Kohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 180Kohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 180K OHM 1/4W 1% 1206 SMD - CRCW1206180KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 180K OHM 1/4W 1% 1206 SMD
CRCW1206180KFKTA
RES 180K OHM 1/4W 1% 1206 SMD CRCW1206180KFKTA
RES 180Kohm 1/4W 1% 1206 SMD

RES 180Kohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW1206180KFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206180KFKTA-ND
Chip Resistor - Surface Mount CRCW1206180KFKTA-ND
180 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

180 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 180Kohm, 250Mw, 1%; Resistance Vishay - 07J5661 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 180Kohm, 250Mw, 1%; Resistance Vishay
07J5661
Resistor, Thick Film, 180Kohm, 250Mw, 1%; Resistance Vishay 07J5661
RESISTOR, THICK FILM, 180KOHM, 250mW, 1%; Resistance:180kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 180KOHM, 250mW, 1%; Resistance:180kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1206180KFKTA CRCW1206180KFKTA-ND 07J5661
Product Name RES 180K OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Resistor, Thick Film, 180Kohm, 250Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 180000 ohms 180000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers