Vishay Intertechnology, Inc. RES 17.8K OHM .5W 1% 1206 SMD CRCW120617K8FKEAHP

Description
RES 17.8Kohm .5W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 17.8Kohm .5W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17.8K OHM .5W 1% 1206 SMD - CRCW120617K8FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.8K OHM .5W 1% 1206 SMD
CRCW120617K8FKEAHP
RES 17.8K OHM .5W 1% 1206 SMD CRCW120617K8FKEAHP
RES 17.8Kohm .5W 1% 1206 SMD

RES 17.8Kohm .5W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW120617K8FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120617K8FKEAHP-ND
Chip Resistor - Surface Mount CRCW120617K8FKEAHP-ND
17.8 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

17.8 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW120617K8FKEAHP CRCW120617K8FKEAHP-ND
Product Name RES 17.8K OHM .5W 1% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 17800 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details