Vishay Precision Group CRCW120617K8FKEA CRCW120617K8FKEA

Description
CRCW120617K8FKEA
Request a Quote Datasheet
Description
CRCW120617K8FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW120617K8FKEA - CRCW120617K8FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW120617K8FKEA
CRCW120617K8FKEA
CRCW120617K8FKEA CRCW120617K8FKEA
CRCW120617K8FKEA

CRCW120617K8FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-17.8KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-17.8KFTR-ND
Chip Resistor - Surface Mount 541-17.8KFTR-ND
17.8 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

17.8 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-17.8KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-17.8KFCT-ND
Chip Resistor - Surface Mount 541-17.8KFCT-ND
17.8 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

17.8 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-17.8KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-17.8KFDKR-ND
Chip Resistor - Surface Mount 541-17.8KFDKR-ND
17.8 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

17.8 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 17K8, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4842 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 17K8, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4842
Res, Thick Film, 17K8, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4842
RES, THICK FILM, 17K8, 1%, 0.25W, 1206, REEL; Resistance:17.8kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 17K8, 1%, 0.25W, 1206, REEL; Resistance:17.8kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 17.8Kohm, 250Mw, 1%; Resistance Vishay - 53K2027 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 17.8Kohm, 250Mw, 1%; Resistance Vishay
53K2027
Thick Film Resistor, 17.8Kohm, 250Mw, 1%; Resistance Vishay 53K2027
THICK FILM RESISTOR, 17.8KOHM, 250mW, 1%; Resistance:17.8kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

THICK FILM RESISTOR, 17.8KOHM, 250mW, 1%; Resistance:17.8kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 17.8 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 27W4886 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 17.8 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
27W4886
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 17.8 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 27W4886
Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 17.8 kohm, 250 mW, 1%, 200 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 17.8 kohm, 250 mW, 1%, 200 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW120617K8FKEA 541-17.8KFTR-ND 42K4842 27W4886
Product Name CRCW120617K8FKEA Chip Resistor - Surface Mount Res, Thick Film, 17K8, 1%, 0.25W, 1206, Reel; Resistance Vishay Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 17.8 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
Mounting / Packaging 1206 1206; 1206 1206; 1206 [3216 Metric] Surface Mount Technology (SMT / SMD)
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1272FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 3-2176088-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1540 ohms
View Details
3 suppliers