Vishay Intertechnology, Inc. Vishay/DaleThick Film Resistors - SMD 1/4watt 17.4Kohms 1% CRCW120617K4FKEB

Description
Vishay/DaleThick Film Resistors - SMD 1/4watt 17.4Kohms 1%
Request a Quote Datasheet
Description
Vishay/DaleThick Film Resistors - SMD 1/4watt 17.4Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleThick Film Resistors - SMD 1/4watt 17.4Kohms 1% - CRCW120617K4FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleThick Film Resistors - SMD 1/4watt 17.4Kohms 1%
CRCW120617K4FKEB
Vishay/DaleThick Film Resistors - SMD 1/4watt 17.4Kohms 1% CRCW120617K4FKEB
Vishay/DaleThick Film Resistors - SMD 1/4watt 17.4Kohms 1%

Vishay/DaleThick Film Resistors - SMD 1/4watt 17.4Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW120617K4FKEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120617K4FKEB-ND
Chip Resistor - Surface Mount CRCW120617K4FKEB-ND
17.4 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

17.4 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW120617K4FKEB CRCW120617K4FKEB-ND
Product Name Vishay/DaleThick Film Resistors - SMD 1/4watt 17.4Kohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206
Resistance Range 17400 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R2R7JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 3-2176088-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1580 ohms
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details