Vishay Precision Group CRCW1206178KFKEA CRCW1206178KFKEA

Description
CRCW1206178KFKEA
Request a Quote Datasheet
Description
CRCW1206178KFKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW1206178KFKEA - CRCW1206178KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW1206178KFKEA
CRCW1206178KFKEA
CRCW1206178KFKEA CRCW1206178KFKEA
CRCW1206178KFKEA

CRCW1206178KFKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-178KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-178KFTR-ND
Chip Resistor - Surface Mount 541-178KFTR-ND
178 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

178 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-178KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-178KFDKR-ND
Chip Resistor - Surface Mount 541-178KFDKR-ND
178 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

178 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-178KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-178KFCT-ND
Chip Resistor - Surface Mount 541-178KFCT-ND
178 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

178 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW1206178KFKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW1206178KFKEA
Resistors - Chip Resistor - Surface Mount CRCW1206178KFKEA
RES SMD 178K OHM 1% 1/4W 1206

RES SMD 178K OHM 1% 1/4W 1206

Supplier's Site
Res, Thick Film, 178K, 1%, 0.25W, 1206; Resistance Vishay - 53K2032 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 178K, 1%, 0.25W, 1206; Resistance Vishay
53K2032
Res, Thick Film, 178K, 1%, 0.25W, 1206; Resistance Vishay 53K2032
RES, THICK FILM, 178K, 1%, 0.25W, 1206; Resistance:178kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 178K, 1%, 0.25W, 1206; Resistance:178kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 178K, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4847 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 178K, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4847
Res, Thick Film, 178K, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4847
RES, THICK FILM, 178K, 1%, 0.25W, 1206, REEL; Resistance:178kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 178K, 1%, 0.25W, 1206, REEL; Resistance:178kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW1206178KFKEA 541-178KFTR-ND CRCW1206178KFKEA 53K2032 42K4847
Product Name CRCW1206178KFKEA Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 178K, 1%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 178K, 1%, 0.25W, 1206, Reel; Resistance Vishay
Mounting / Packaging 1206 1206; 1206 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176090-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 261000 ohms
View Details
3 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R223JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details