Vishay Intertechnology, Inc. RES CH 1.78M EW 1% CRCW12061784FRT1

Description
RES CH 1.78M EW 1%
Request a Quote
Description
RES CH 1.78M EW 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES CH 1.78M EW 1% - CRCW12061784FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES CH 1.78M EW 1%
CRCW12061784FRT1
RES CH 1.78M EW 1% CRCW12061784FRT1
RES CH 1.78M EW 1%

RES CH 1.78M EW 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW12061784FRT1
Product Name RES CH 1.78M EW 1%
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623709-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details