Vishay Precision Group Chip Resistor - Surface Mount CRCW1206174KFKEBC

Description
174 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet
Description
174 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW1206174KFKEBC-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206174KFKEBC-ND
Chip Resistor - Surface Mount CRCW1206174KFKEBC-ND
174 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

174 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
D25/crcw1206-C 100 174K 1% Et5 E3 Rohs Compliant Vishay - 59AC5519 - Newark, An Avnet Company
Chicago, IL, United States
D25/crcw1206-C 100 174K 1% Et5 E3 Rohs Compliant Vishay
59AC5519
D25/crcw1206-C 100 174K 1% Et5 E3 Rohs Compliant Vishay 59AC5519
D25/CRCW1206-C 100 174K 1% ET5 E3 ROHS COMPLIANT: YES

D25/CRCW1206-C 100 174K 1% ET5 E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRCW1206174KFKEBC-ND 59AC5519
Product Name Chip Resistor - Surface Mount D25/crcw1206-C 100 174K 1% Et5 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722167 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers