VISHAY INTERTECHNOLOGY, INC.
CRCW12061743F -- RES 174K 1% 1/4W 1206
Vishay Intertechnology, Inc.
RES 174K 1% 1/4W 1206
CRCW12061743F
Description
RES 174K 1% 1/4W 1206
Request a Quote
Email Supplier
Description
RES 174K 1% 1/4W 1206
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW12061743F |
|
Product Name
|
RES 174K 1% 1/4W 1206 |
|
Mounting / Packaging
|
1206
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
12100 ohms
View Details
3 suppliers