Vishay Precision Group Chip Resistor - Surface Mount CRCW120616R9FKEA

Description
16.9 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
16.9 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-16.9FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-16.9FCT-ND
Chip Resistor - Surface Mount 541-16.9FCT-ND
16.9 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

16.9 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-16.9FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-16.9FTR-ND
Chip Resistor - Surface Mount 541-16.9FTR-ND
16.9 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

16.9 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-16.9FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-16.9FDKR-ND
Chip Resistor - Surface Mount 541-16.9FDKR-ND
16.9 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

16.9 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/4watt 16.9ohms 1% - CRCW120616R9FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 16.9ohms 1%
CRCW120616R9FKEA
Thick Film Resistors - SMD 1/4watt 16.9ohms 1% CRCW120616R9FKEA
Thick Film Resistors - SMD 1/4watt 16.9ohms 1%

Thick Film Resistors - SMD 1/4watt 16.9ohms 1%

Supplier's Site
Res, Thick Film, 16R9, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4833 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 16R9, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4833
Res, Thick Film, 16R9, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4833
RES, THICK FILM, 16R9, 1%, 0.25W, 1206, REEL; Resistance:16.9ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 16R9, 1%, 0.25W, 1206, REEL; Resistance:16.9ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 16R9, 1%, 0.25W, 1206; Resistance Vishay - 53K2016 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 16R9, 1%, 0.25W, 1206; Resistance Vishay
53K2016
Res, Thick Film, 16R9, 1%, 0.25W, 1206; Resistance Vishay 53K2016
RES, THICK FILM, 16R9, 1%, 0.25W, 1206; Resistance:16.9ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 16R9, 1%, 0.25W, 1206; Resistance:16.9ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW120616R9FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW120616R9FKEA
Chip Resistor - Surface Mount CRCW120616R9FKEA
RES SMD 16.9 OHM 1% 1/4W 1206

RES SMD 16.9 OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 541-16.9FCT-ND CRCW120616R9FKEA 42K4833 53K2016 CRCW120616R9FKEA
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/4watt 16.9ohms 1% Res, Thick Film, 16R9, 1%, 0.25W, 1206, Reel; Resistance Vishay Res, Thick Film, 16R9, 1%, 0.25W, 1206; Resistance Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 16.9 ohms 16.9 ohms 16.9 ohms 16.9 ohms 16.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176092-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 715 ohms
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers