Vishay Precision Group Thick Film Resistors - SMD 1/4watt 16.5ohms 1% CRCW120616R5FKTA

Description
Thick Film Resistors - SMD 1/4watt 16.5ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 16.5ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 16.5ohms 1% - CRCW120616R5FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 16.5ohms 1%
CRCW120616R5FKTA
Thick Film Resistors - SMD 1/4watt 16.5ohms 1% CRCW120616R5FKTA
Thick Film Resistors - SMD 1/4watt 16.5ohms 1%

Thick Film Resistors - SMD 1/4watt 16.5ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW120616R5FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120616R5FKTA-ND
Chip Resistor - Surface Mount CRCW120616R5FKTA-ND
16.5 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

16.5 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 16.5 Ohm, 250Mw, 1%; Resistance Vishay - 07J5623 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 16.5 Ohm, 250Mw, 1%; Resistance Vishay
07J5623
Resistor, Thick Film, 16.5 Ohm, 250Mw, 1%; Resistance Vishay 07J5623
RESISTOR, THICK FILM, 16.5 OHM, 250mW, 1%; Resistance:16.5ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 16.5 OHM, 250mW, 1%; Resistance:16.5ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW120616R5FKTA CRCW120616R5FKTA-ND 07J5623
Product Name Thick Film Resistors - SMD 1/4watt 16.5ohms 1% Chip Resistor - Surface Mount Resistor, Thick Film, 16.5 Ohm, 250Mw, 1%; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 16.5 ohms 16.5 ohms 16.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R151JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 3-2176073-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1330 ohms
View Details
4 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details