Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 16.5 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay CRCW120616R5FKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 16.5 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 16.5 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 16.5 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 28W4195 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 16.5 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
28W4195
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 16.5 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 28W4195
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 16.5 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 16.5 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28W4195
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 16.5 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C162J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details