Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW120616R5FKEA

Description
16.5 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
16.5 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW120616R5FKEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW120616R5FKEATR-ND
Chip Resistor - Surface Mount 541-CRCW120616R5FKEATR-ND
16.5 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

16.5 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW120616R5FKEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW120616R5FKEACT-ND
Chip Resistor - Surface Mount 541-CRCW120616R5FKEACT-ND
16.5 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

16.5 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW120616R5FKEA - CRCW120616R5FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW120616R5FKEA
CRCW120616R5FKEA
CRCW120616R5FKEA CRCW120616R5FKEA
CRCW120616R5FKEA

CRCW120616R5FKEA

Supplier's Site
Thick Film Resistor, 16.5 Ohm, 250Mw, 1%; Resistance Vishay - 53K2015 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 16.5 Ohm, 250Mw, 1%; Resistance Vishay
53K2015
Thick Film Resistor, 16.5 Ohm, 250Mw, 1%; Resistance Vishay 53K2015
THICK FILM RESISTOR, 16.5 OHM, 250mW, 1%; Resistance:16.5ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

THICK FILM RESISTOR, 16.5 OHM, 250mW, 1%; Resistance:16.5ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 16R5, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4832 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 16R5, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4832
Res, Thick Film, 16R5, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4832
RES, THICK FILM, 16R5, 1%, 0.25W, 1206, REEL; Resistance:16.5ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 16R5, 1%, 0.25W, 1206, REEL; Resistance:16.5ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW120616R5FKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW120616R5FKEA
Resistors - Chip Resistor - Surface Mount CRCW120616R5FKEA
RES SMD 16.5 OHM 1% 1/4W 1206

RES SMD 16.5 OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CRCW120616R5FKEATR-ND CRCW120616R5FKEA 53K2015 CRCW120616R5FKEA
Product Name Chip Resistor - Surface Mount CRCW120616R5FKEA Thick Film Resistor, 16.5 Ohm, 250Mw, 1%; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 [3216 Metric] 1206; 1206 (3216 Metric)
Resistance Range 16.5 ohms 16.5 ohms 16.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1-2176758-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 147 ohms
View Details
2 suppliers
Through Hole Resistors - 1260440 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details