Vishay Intertechnology, Inc. RES 16.2 OHM 1/4W 1% 1206 SMD CRCW120616R2FKTA

Description
RES 16.2ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 16.2ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.2 OHM 1/4W 1% 1206 SMD - CRCW120616R2FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.2 OHM 1/4W 1% 1206 SMD
CRCW120616R2FKTA
RES 16.2 OHM 1/4W 1% 1206 SMD CRCW120616R2FKTA
RES 16.2ohm 1/4W 1% 1206 SMD

RES 16.2ohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW120616R2FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120616R2FKTA-ND
Chip Resistor - Surface Mount CRCW120616R2FKTA-ND
16.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

16.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 16R2, 1%, 0.25W, 1206, Reel; Resistance Vishay - 07J5622 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 16R2, 1%, 0.25W, 1206, Reel; Resistance Vishay
07J5622
Res, Thick Film, 16R2, 1%, 0.25W, 1206, Reel; Resistance Vishay 07J5622
RES, THICK FILM, 16R2, 1%, 0.25W, 1206, REEL; Resistance:16.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 16R2, 1%, 0.25W, 1206, REEL; Resistance:16.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW120616R2FKTA CRCW120616R2FKTA-ND 07J5622
Product Name RES 16.2 OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Res, Thick Film, 16R2, 1%, 0.25W, 1206, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 16.2 ohms 16.2 ohms 16.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16200 ohms
View Details
2 suppliers
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details