16 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Vishay/DaleThick Film Resistors - SMD 1/4watt 16ohms 5%
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CRCW120616R0JNEB-ND | CRCW120616R0JNEB |
| Product Name | Chip Resistor - Surface Mount | Vishay/DaleThick Film Resistors - SMD 1/4watt 16ohms 5% |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 16 ohms | 16 ohms |