Vishay Precision Group Chip Resistor - Surface Mount CRCW120616K9FKEA

Description
16.9 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
16.9 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-16.9KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-16.9KFTR-ND
Chip Resistor - Surface Mount 541-16.9KFTR-ND
16.9 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

16.9 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-16.9KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-16.9KFCT-ND
Chip Resistor - Surface Mount 541-16.9KFCT-ND
16.9 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

16.9 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-16.9KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-16.9KFDKR-ND
Chip Resistor - Surface Mount 541-16.9KFDKR-ND
16.9 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

16.9 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:16.9kohm; Resistance Tolerance: 1%; Power Rating:0... - CRCW120616K9FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:16.9kohm; Resistance Tolerance: 1%; Power Rating:0...
CRCW120616K9FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:16.9kohm; Resistance Tolerance: 1%; Power Rating:0... CRCW120616K9FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:16.9kohm; Resistance Tolerance: 1%; Power Rating:0...

Thick Film Chip ResistorSeries:CRCW; Resistance:16.9kohm; Resistance Tolerance: 1%; Power Rating:0...

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW120616K9FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW120616K9FKEA
Resistors - Chip Resistor - Surface Mount CRCW120616K9FKEA
Resistors - Chip Resistor - Surface Mount

Resistors - Chip Resistor - Surface Mount

Supplier's Site
Chip Resistor - Surface Mount - CRCW120616K9FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW120616K9FKEA
Chip Resistor - Surface Mount CRCW120616K9FKEA
RES SMD 16.9K OHM 1% 1/4W 1206

RES SMD 16.9K OHM 1% 1/4W 1206

Supplier's Site Datasheet
Res, Thick Film, 16K9, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4829 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 16K9, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4829
Res, Thick Film, 16K9, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4829
RES, THICK FILM, 16K9, 1%, 0.25W, 1206, REEL; Resistance:16.9kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 16K9, 1%, 0.25W, 1206, REEL; Resistance:16.9kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 16K9, 1%, 0.25W, 1206; Resistance Vishay - 53K2012 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 16K9, 1%, 0.25W, 1206; Resistance Vishay
53K2012
Res, Thick Film, 16K9, 1%, 0.25W, 1206; Resistance Vishay 53K2012
RES, THICK FILM, 16K9, 1%, 0.25W, 1206; Resistance:16.9kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 16K9, 1%, 0.25W, 1206; Resistance:16.9kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number 541-16.9KFTR-ND CRCW120616K9FKEA CRCW120616K9FKEA CRCW120616K9FKEA 42K4829
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:16.9kohm; Resistance Tolerance: 1%; Power Rating:0... Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 16K9, 1%, 0.25W, 1206, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details