Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:16kohm; Resistance Tolerance: 1%; Power Rating:0.2... CRCW120616K0FKEA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:16kohm; Resistance Tolerance: 1%; Power Rating:0.2...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:16kohm; Resistance Tolerance: 1%; Power Rating:0.2...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:16kohm; Resistance Tolerance: 1%; Power Rating:0.2... - CRCW120616K0FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:16kohm; Resistance Tolerance: 1%; Power Rating:0.2...
CRCW120616K0FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:16kohm; Resistance Tolerance: 1%; Power Rating:0.2... CRCW120616K0FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:16kohm; Resistance Tolerance: 1%; Power Rating:0.2...

Thick Film Chip ResistorSeries:CRCW; Resistance:16kohm; Resistance Tolerance: 1%; Power Rating:0.2...

Supplier's Site
Chip Resistor - Surface Mount - 541-16.0KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-16.0KFDKR-ND
Chip Resistor - Surface Mount 541-16.0KFDKR-ND
16 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

16 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-16.0KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-16.0KFCT-ND
Chip Resistor - Surface Mount 541-16.0KFCT-ND
16 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

16 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-16.0KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-16.0KFTR-ND
Chip Resistor - Surface Mount 541-16.0KFTR-ND
16 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

16 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 16K, 1%, 0.25W, 1206; Resistance Vishay - 53K2008 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 16K, 1%, 0.25W, 1206; Resistance Vishay
53K2008
Res, Thick Film, 16K, 1%, 0.25W, 1206; Resistance Vishay 53K2008
RES, THICK FILM, 16K, 1%, 0.25W, 1206; Resistance:16kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 16K, 1%, 0.25W, 1206; Resistance:16kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 16K, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4828 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 16K, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4828
Res, Thick Film, 16K, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4828
RES, THICK FILM, 16K, 1%, 0.25W, 1206, REEL; Resistance:16kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 16K, 1%, 0.25W, 1206, REEL; Resistance:16kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW120616K0FKEA 541-16.0KFDKR-ND 53K2008 42K4828
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:16kohm; Resistance Tolerance: 1%; Power Rating:0.2... Chip Resistor - Surface Mount Res, Thick Film, 16K, 1%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 16K, 1%, 0.25W, 1206, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R8R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623712-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details