Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW1206169RFKTA

Description
169 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
169 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW1206169RFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206169RFKTA-ND
Chip Resistor - Surface Mount CRCW1206169RFKTA-ND
169 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

169 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW1206169RFKTA - CRCW1206169RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW1206169RFKTA
CRCW1206169RFKTA
CRCW1206169RFKTA CRCW1206169RFKTA
CRCW1206169RFKTA

CRCW1206169RFKTA

Supplier's Site
Resistor, Thick Film, 169 Ohm, 250Mw, 1%; Resistance Vishay - 07J5638 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 169 Ohm, 250Mw, 1%; Resistance Vishay
07J5638
Resistor, Thick Film, 169 Ohm, 250Mw, 1%; Resistance Vishay 07J5638
RESISTOR, THICK FILM, 169 OHM, 250mW, 1%; Resistance:169ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Reel Quantity:5000RoHS Compliant: No

RESISTOR, THICK FILM, 169 OHM, 250mW, 1%; Resistance:169ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Reel Quantity:5000RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1206169RFKTA-ND CRCW1206169RFKTA 07J5638
Product Name Chip Resistor - Surface Mount CRCW1206169RFKTA Resistor, Thick Film, 169 Ohm, 250Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 [3216 Metric]
Resistance Range 169 ohms 169 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details