Vishay Precision Group Chip Resistor - Surface Mount CRCW1206169RFKEA

Description
169 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
169 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-169FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-169FDKR-ND
Chip Resistor - Surface Mount 541-169FDKR-ND
169 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

169 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-169FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-169FCT-ND
Chip Resistor - Surface Mount 541-169FCT-ND
169 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

169 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-169FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-169FTR-ND
Chip Resistor - Surface Mount 541-169FTR-ND
169 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

169 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:169ohm; Resistance Tolerance:+/- 1%; Power Rating:... - CRCW1206169RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:169ohm; Resistance Tolerance:+/- 1%; Power Rating:...
CRCW1206169RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:169ohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW1206169RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:169ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Thick Film Chip ResistorSeries:CRCW; Resistance:169ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Supplier's Site
Res, Thick Film, 169R, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4840 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 169R, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4840
Res, Thick Film, 169R, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4840
RES, THICK FILM, 169R, 1%, 0.25W, 1206, REEL; Resistance:169ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 169R, 1%, 0.25W, 1206, REEL; Resistance:169ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 169R, 1%, 0.25W, 1206; Resistance Vishay - 53K2025 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 169R, 1%, 0.25W, 1206; Resistance Vishay
53K2025
Res, Thick Film, 169R, 1%, 0.25W, 1206; Resistance Vishay 53K2025
RES, THICK FILM, 169R, 1%, 0.25W, 1206; Resistance:169ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 169R, 1%, 0.25W, 1206; Resistance:169ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-169FDKR-ND CRCW1206169RFKEA 42K4840 53K2025
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:169ohm; Resistance Tolerance:+/- 1%; Power Rating:... Res, Thick Film, 169R, 1%, 0.25W, 1206, Reel; Resistance Vishay Res, Thick Film, 169R, 1%, 0.25W, 1206; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 169 ohms 169 ohms 169 ohms 169 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details